Madden Manufacturing, Inc. Blowdown Separators for Boilers BD242E68

Description
To select the proper blowdown separator for your application, you need to know both the boiler operating pressure and the size of the bottom blowdown connection. Using those two figures, you can match the bottom blowdown inlet on the blowdown separator to the boiler blowdown connection size from the table in the above dimensional and installation drawing PDF File. For example, the proper blowdown separator connection for a 125 psi. boiler with a 1-1/2" bottom blowdown connection, you'll need part number BD230D45. The aftercooler size is determined by the size of the drain in the blowdown separator. The temperature regulating valve sizing is dependent on the cold water inlet on the aftercooler selected. For sizing on blowdown tanks, or for blowdown separators for boilers over 300 psi, contact the factory. All connections 2-2/1" and smaller are NPT, 3" and larger are 150 psi RF flanged. See page 2 in the above dimensional and installation drawing PDF.
Datasheet
Description
To select the proper blowdown separator for your application, you need to know both the boiler operating pressure and the size of the bottom blowdown connection. Using those two figures, you can match the bottom blowdown inlet on the blowdown separator to the boiler blowdown connection size from the table in the above dimensional and installation drawing PDF File. For example, the proper blowdown separator connection for a 125 psi. boiler with a 1-1/2" bottom blowdown connection, you'll need part number BD230D45. The aftercooler size is determined by the size of the drain in the blowdown separator. The temperature regulating valve sizing is dependent on the cold water inlet on the aftercooler selected. For sizing on blowdown tanks, or for blowdown separators for boilers over 300 psi, contact the factory. All connections 2-2/1" and smaller are NPT, 3" and larger are 150 psi RF flanged. See page 2 in the above dimensional and installation drawing PDF.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blowdown Separators for Boilers - BD242E68 - Madden Manufacturing, Inc.
Elkhart, IN, USA
Blowdown Separators for Boilers
BD242E68
Blowdown Separators for Boilers BD242E68
To select the proper blowdown separator for your application, you need to know both the boiler operating pressure and the size of the bottom blowdown connection. Using those two figures, you can match the bottom blowdown inlet on the blowdown separator to the boiler blowdown connection size from the table in the above dimensional and installation drawing PDF File. For example, the proper blowdown separator connection for a 125 psi. boiler with a 1-1/2" bottom blowdown connection, you'll need part number BD230D45. The aftercooler size is determined by the size of the drain in the blowdown separator. The temperature regulating valve sizing is dependent on the cold water inlet on the aftercooler selected. For sizing on blowdown tanks, or for blowdown separators for boilers over 300 psi, contact the factory. All connections 2-2/1" and smaller are NPT, 3" and larger are 150 psi RF flanged. See page 2 in the above dimensional and installation drawing PDF.

To select the proper blowdown separator for your application, you need to know both the boiler operating pressure and the size of the bottom blowdown connection. Using those two figures, you can match the bottom blowdown inlet on the blowdown separator to the boiler blowdown connection size from the table in the above dimensional and installation drawing PDF File.

For example, the proper blowdown separator connection for a 125 psi. boiler with a 1-1/2" bottom blowdown connection, you'll need part number BD230D45. The aftercooler size is determined by the size of the drain in the blowdown separator. The temperature regulating valve sizing is dependent on the cold water inlet on the aftercooler selected. For sizing on blowdown tanks, or for blowdown separators for boilers over 300 psi, contact the factory. All connections 2-2/1" and smaller are NPT, 3" and larger are 150 psi RF flanged. See page 2 in the above

dimensional and installation drawing PDF.

Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Filtration Equipment
Product Number BD242E68
Product Name Blowdown Separators for Boilers
Unlock Full Specs
to access all available technical data

Similar Products