Madden Manufacturing, Inc. Chemical Tank Mixers (Agitators)Mixers AA110C

Description
Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.
Datasheet
Description
Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Tank Mixers (Agitators)Mixers - AA110C - Madden Manufacturing, Inc.
Elkhart, IN, USA
Chemical Tank Mixers (Agitators)Mixers
AA110C
Chemical Tank Mixers (Agitators)Mixers AA110C
Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.

Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity.

Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller.

Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm.

Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.

Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Industrial Mixers
Product Number AA110C
Product Name Chemical Tank Mixers (Agitators)Mixers
Applications / Industry Chemical Processing
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details