The Nano-MET2 and Nano-MET3 are ultra-low noise, high precision piezo nanopositioning systems with picometer positioning resolution. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement under closed loop control. The ultra-low position noise (4 picometers/√Hz in XY and 400 femtometers/√Hz in Z) of these piezo nanopositioning systems make them ideal for demanding metrology applications. With a resonant frequency of 13.5kHz, the z-axis of the Nano-MET3 offers ultra-fast response needed for demanding AFM applications. Related products include the Nano-METZ, Nano-MET10 and Nano-MET20 nanopositioning systems.
Features
Mad City Labs, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | Nano-MET |
Product Name | High Speed Piezo Nanopositioner |
Stroke or X-Axis Travel | 0.0030 inch (0.0750 mm) |
Y-Axis Travel | 0.0030 inch (0.0750 mm) |
Z-Axis Travel | 1.97E-4 inch (0.0050 mm) |
Carriage Load | 0.2205 lbs (0.1000 kg) |