MACRONIX INTERNATIONAL CO., LTD.
MX66L51255FMI-10G -- MEMORY
Macronix International Co., Ltd.
Memory
MX66L51255FMI-10G
-
DigiKey
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
Memory Chips |
Memory Chips |
|
Product Number
|
MX66L51255FMI-10G-ND |
MX66L51255FMI-10G |
MX66L51255FMI-10G |
MX66L51255FMI-10G |
|
Product Name
|
Memory |
Memory |
Integrated Circuits (ICs) - Memory - Memory |
Memory |
|
Memory Category
|
Flash
|
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
1000 kbits
View Details
2 suppliers
Memory Category
SRAM Chip
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 8-SOIC
View Details
5 suppliers
Data Rate
10 MHz
Access Time
45 ns
Operating Current
180 mA
View Details
Memory Category
Flash
Pins
8
Supply Voltage
3.6 v, 2.7 v
View Details