Macronix International Co., Ltd. Memory MX66L51235FZ2I-10G

Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 104MHz 8-WSON (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 104MHz 8-WSON (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1199-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) SPI 104MHz 8-WSON (8x6)

FLASH - NOR Memory IC 512Mb (64M x 8) SPI 104MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - Flash - MX66L51235FZ2I-10G - 1229005-MX66L51235FZ2I-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX66L51235FZ2I-10G
1229005-MX66L51235FZ2I-10G
Memory - Flash - MX66L51235FZ2I-10G 1229005-MX66L51235FZ2I-10G
Manufacturer: Macronix Win Source Part Number: 1229005-MX66L51235FZ 2I-10G Series: MX25xxx35/36 - MXSMIO Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Family Name: MX66L51235F Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.macronix.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 40ms, 3ms Memory Interface: SPI Manufacturer Package: 8-WSON (6x8) Alternative Parts (Cross-Reference): MT25QL512ABB1EW9-0SI T; HY27US16121ASPCB; HY27US16121ASPCP; Introduction Date: August 08, 2012 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 480

Manufacturer: Macronix
Win Source Part Number: 1229005-MX66L51235FZ2I-10G
Series: MX25xxx35/36 - MXSMIO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Family Name: MX66L51235F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 40ms, 3ms
Memory Interface: SPI
Manufacturer Package: 8-WSON (6x8)
Alternative Parts (Cross-Reference): MT25QL512ABB1EW9-0SIT; HY27US16121ASPCB; HY27US16121ASPCP;
Introduction Date: August 08, 2012
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 480

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX66L51235FZ2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX66L51235FZ2I-10G
Integrated Circuits (ICs) - Memory - Memory MX66L51235FZ2I-10G
IC FLASH 512MBIT SPI 8WSON

IC FLASH 512MBIT SPI 8WSON

Supplier's Site
Memory - MX66L51235FZ2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit SPI 104 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 512Mbit SPI 104 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLSH 512MBIT SPI 104MHZ 8WSON

IC FLSH 512MBIT SPI 104MHZ 8WSON

Supplier's Site Datasheet
IC FLSH 512MBIT SPI 104MHZ 8WSON

IC FLSH 512MBIT SPI 104MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1199-ND 1229005-MX66L51235FZ2I-10G MX66L51235FZ2I-10G MX66L51235FZ2I-10G MX66L51235FZ2I-10G MX66L51235FZ2I-10G
Product Name Memory Memory - Flash - MX66L51235FZ2I-10G Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 580970-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details