Manufacturer: Macronix
Win Source Part Number: 740369-MX63U2GC1GCAX
Manufacturer Homepage: www.macronix.com
Reference case: BGA
Reference Date Code: 1509+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FLASH RAM 2GBIT PAR 533MHZ
IC FLASH RAM 2GBIT PAR 533MHZ
FLASH - NAND, DRAM - LPDDR2 Memory IC 2Gbit (NAND), 1Gbit (LPDDR2) Parallel 533 MHz 25 ns
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 740369-MX63U2GC1GCAXMI00 | MX63U2GC1GCAXMI00 | MX63U2GC1GCAXMI00 | MX63U2GC1GCAXMI00 |
| Product Name | Memory - MX63U2GC1GCAXMI00 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM | Flash; FLASH, RAM | |
| Cycle Time | 25 ns | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |