FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Manufacturer: Macronix
Win Source Part Number: 928593-MX30LF4G28AD-
Series: MX30LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Package: 63-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MX30LF4
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 220
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX30LF4G28AD-XKI-ND | 928593-MX30LF4G28AD-XKI | MX30LF4G28AD-XKI | MX30LF4G28AD-XKI | MX30LF4G28AD-XKI | MX30LF4G28AD-XKI |
| Product Name | Memory | Memory - Flash - MX30LF4G28AD-XKI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | BGA; 63-VFBGA (9x11) | BGA; 63-VFBGA | BGA | 63-VFBGA |