Manufacturer: Macronix
Win Source Part Number: 208967-MX30LF4G28AB-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND (SLC)
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Family Name: MX30LF4G28AB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): TC58NVG2S0FBAI4; MX30LF4G28AB-TI; MX30LF4G28AC-XKI;
Introduction Date: November 11, 2013
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 220
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 20ns 63-VFBGA (9x11)
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 20 ns 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 208967-MX30LF4G28AB-XKI | 1092-1158-ND | MX30LF4G28AB-XKI | MX30LF4G28AB-XKI | MX30LF4G28AB-XKI |
| Product Name | Memory - Flash - MX30LF4G28AB-XKI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 63-VFBGA (9x11) | 63-VFBGA | BGA; 63-VFBGA |