Macronix International Co., Ltd. Memory MX30LF2G28AB-XKI

Description
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 20ns 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 20ns 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1156-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 20ns 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 20ns 63-VFBGA (9x11)

Buy Now Datasheet
Memory - Flash - MX30LF2G28AB-XKI - 719712-MX30LF2G28AB-XKI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX30LF2G28AB-XKI
719712-MX30LF2G28AB-XKI
Memory - Flash - MX30LF2G28AB-XKI 719712-MX30LF2G28AB-XKI
Manufacturer: Macronix Win Source Part Number: 719712-MX30LF2G28AB- XKI Series: MX30LF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND (SLC) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.macronix.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 63-VFBGA (9x11) Alternative Parts (Cross-Reference): S34ML02G200BHI000; MT29F2G08ABAEAH4:E TR; NAND02GW4B2AZB1F; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 220

Manufacturer: Macronix
Win Source Part Number: 719712-MX30LF2G28AB-XKI
Series: MX30LF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND (SLC)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): S34ML02G200BHI000; MT29F2G08ABAEAH4:E TR; NAND02GW4B2AZB1F;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 220

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX30LF2G28AB-XKI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX30LF2G28AB-XKI
Integrated Circuits (ICs) - Memory - Memory MX30LF2G28AB-XKI
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Memory - MX30LF2G28AB-XKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 20 ns 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 2Gbit Parallel 20 ns 63-VFBGA (9x11)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1156-ND 719712-MX30LF2G28AB-XKI MX30LF2G28AB-XKI MX30LF2G28AB-XKI MX30LF2G28AB-XKI
Product Name Memory Memory - Flash - MX30LF2G28AB-XKI Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-VFBGA BGA; 63-VFBGA
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - Flash - S25FL128SAGMFVG00 - 892883-S25FL128SAGMFVG00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details