Manufacturer: Macronix
Win Source Part Number: 806950-MX30LF1GE8AB-
Packaging: Tray
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 20ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 1Gbit Parallel 20 ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 806950-MX30LF1GE8AB-TI | MX30LF1GE8AB-TI-ND | MX30LF1GE8AB-TI | MX30LF1GE8AB-TI | MX30LF1GE8AB-TI | MX30LF1GE8AB-TI |
| Product Name | Memory - Flash - MX30LF1GE8AB-TI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |