FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90ns 48-LFBGA, CSP (6x8)
Win Source Part Number: 1081281-MX29SL800CBX
Category: Integrated Circuits (ICs)>Memory
Series: MX29SL
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 90 ns
Voltage - Supply: 1.65V ~ 2.2V
Package / Case: 48-LFBGA, CSPBGA
Supplier Device Package: 48-LFBGA, CSP (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): SST39VF800A-70-4C-EK
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: MX29SL800CBXEI90G,10
Base Product Number: MX29SL800
Product Status: Not For New Designs
IC FLASH 8MBIT PARALLEL 48LFBGA
IC FLASH 8MBIT PARALLEL 48LFBGA
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-LFBGA, CSP (6x8)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1030-ND | 1081281-MX29SL800CBXEI-90G | MX29SL800CBXEI-90G | MX29SL800CBXEI-90G | MX29SL800CBXEI-90G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 48-LFBGA, CSPBGA | BGA; 48-LFBGA, CSPBGA |