Macronix International Co., Ltd. Memory - Flash - MX29LV640ETTI-70G MX29LV640ETTI-70G

Description
Manufacturer: Macronix Win Source Part Number: 090467-MX29LV640ETTI -70G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Access Time: 70ns Family Name: MX29LV640ETTI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29JL064J70TFI000; S29JL064J70TFI003; S29GL064N90TAI060; S29GL064S80TFV040; Introduction Date: October 20, 2008 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 090467-MX29LV640ETTI -70G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Access Time: 70ns Family Name: MX29LV640ETTI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29JL064J70TFI000; S29JL064J70TFI003; S29GL064N90TAI060; S29GL064S80TFV040; Introduction Date: October 20, 2008 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29LV640ETTI-70G - 090467-MX29LV640ETTI-70G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29LV640ETTI-70G
090467-MX29LV640ETTI-70G
Memory - Flash - MX29LV640ETTI-70G 090467-MX29LV640ETTI-70G
Manufacturer: Macronix Win Source Part Number: 090467-MX29LV640ETTI -70G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Access Time: 70ns Family Name: MX29LV640ETTI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29JL064J70TFI000; S29JL064J70TFI003; S29GL064N90TAI060; S29GL064S80TFV040; Introduction Date: October 20, 2008 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96

Manufacturer: Macronix
Win Source Part Number: 090467-MX29LV640ETTI-70G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Access Time: 70ns
Family Name: MX29LV640ETTI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29JL064J70TFI000; S29JL064J70TFI003; S29GL064N90TAI060; S29GL064S80TFV040;
Introduction Date: October 20, 2008
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 96

Buy Now Datasheet
Memory - 1092-1104-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 70ns 48-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 70ns 48-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - MX29LV640ETTI-70G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29LV640ETTI-70G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29LV640ETTI-70G
Integrated Circuits (ICs) - Memory - Memory MX29LV640ETTI-70G
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 090467-MX29LV640ETTI-70G 1092-1104-ND MX29LV640ETTI-70G MX29LV640ETTI-70G MX29LV640ETTI-70G
Product Name Memory - Flash - MX29LV640ETTI-70G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details