Macronix International Co., Ltd. Memory - MX29LV400CTTC-90G MX29LV400CTTC-90G

Description
Manufacturer: Macronix Win Source Part Number: 1228947-MX29LV400CTT C-90G Manufacturer Homepage: www.macronix.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 1228947-MX29LV400CTT C-90G Manufacturer Homepage: www.macronix.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX29LV400CTTC-90G - 1228947-MX29LV400CTTC-90G - Win Source Electronics
Laguna Hills, CA, United States
Memory - MX29LV400CTTC-90G
1228947-MX29LV400CTTC-90G
Memory - MX29LV400CTTC-90G 1228947-MX29LV400CTTC-90G
Manufacturer: Macronix Win Source Part Number: 1228947-MX29LV400CTT C-90G Manufacturer Homepage: www.macronix.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Macronix
Win Source Part Number: 1228947-MX29LV400CTTC-90G
Manufacturer Homepage: www.macronix.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MX29LV400CTTC-90G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90ns 48-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90ns 48-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - MX29LV400CTTC-90G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 48-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29LV400CTTC-90G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29LV400CTTC-90G
Integrated Circuits (ICs) - Memory - Memory MX29LV400CTTC-90G
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1228947-MX29LV400CTTC-90G MX29LV400CTTC-90G-ND MX29LV400CTTC-90G MX29LV400CTTC-90G MX29LV400CTTC-90G
Product Name Memory - MX29LV400CTTC-90G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details