Macronix International Co., Ltd. Memory - Flash - MX29LV400CTTC-70 MX29LV400CTTC-70

Description
Manufacturer: Macronix Win Source Part Number: 208961-MX29LV400CTTC -70 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: MX29LV400CT Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29F400FT55N6E-2; M29F400FT55N6F-2; M29F400FT5AN6E2; M29F400FT55N32; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 208961-MX29LV400CTTC -70 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: MX29LV400CT Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29F400FT55N6E-2; M29F400FT55N6F-2; M29F400FT5AN6E2; M29F400FT55N32; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29LV400CTTC-70 - 208961-MX29LV400CTTC-70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29LV400CTTC-70
208961-MX29LV400CTTC-70
Memory - Flash - MX29LV400CTTC-70 208961-MX29LV400CTTC-70
Manufacturer: Macronix Win Source Part Number: 208961-MX29LV400CTTC -70 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: MX29LV400CT Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29F400FT55N6E-2; M29F400FT55N6F-2; M29F400FT5AN6E2; M29F400FT55N32; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Macronix
Win Source Part Number: 208961-MX29LV400CTTC-70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: MX29LV400CT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29F400FT55N6E-2; M29F400FT55N6F-2; M29F400FT5AN6E2; M29F400FT55N32;
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 208961-MX29LV400CTTC-70
Product Name Memory - Flash - MX29LV400CTTC-70
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABNFV001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tube
View Details
4 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details