Manufacturer: Macronix
Win Source Part Number: 059742-MX29LV320EBXE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Access Time: 70ns
Family Name: MX29LV320E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFBGA, CSP (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W320DT80ZE3F; M29W320DT80ZE3T; M29W320DT80ZE3E; M29W320DT80ZA3F;
Introduction Date: June 14, 2010
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 480
FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70ns 48-LFBGA, CSP (6x8)
IC FLASH 32MBIT PARALLEL 48LFBGA
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit / 2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:LFBGA; No. of Pins:48Pins; Clock RoHS Compliant: Yes
IC FLASH 32MBIT PARALLEL 48LFBGA
IC FLASH 32MBIT PARALLEL 48LFBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 059742-MX29LV320EBXEI-70G | 1092-1032-ND | MX29LV320EBXEI-70G | MX29LV320EBXEI-70G | 07AH6783 | MX29LV320EBXEI-70G | MX29LV320EBXEI-70G |
| Product Name | Memory - Flash - MX29LV320EBXEI-70G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; 48-LFBGA, CSP (6x8) | 48-LFBGA, CSPBGA | BGA | BGA; 48-LFBGA, CSPBGA | LFBGA | 48-LFBGA, CSPBGA |