Manufacturer: Macronix
Win Source Part Number: 089831-MX29LV040CQC-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: MX29LV040C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.43x14.05)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): Am29F040-55JI; SST39SF040-70-4C-NHE
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x14.05)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4M PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x14.05)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 089831-MX29LV040CQC-70G | MX29LV040CQC-70G-ND | MX29LV040CQC-70G | 490-MX29LV040CQC-70G | MX29LV040CQC-70G | MX29LV040CQC-70G | MX29LV040CQC-70G |
| Product Name | Memory - Flash - MX29LV040CQC-70G | Memory | Integrated Circuits (ICs) - Memory - Memory | IC FLASH 4M PARALLEL 32PLCC | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PLCC; 32-PLCC (11.43x14.05) | 32-LCC (J-Lead) | 32-LCC (J-Lead) | 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | Surface Mount | 3V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |