Manufacturer: Macronix
Win Source Part Number: 928579-MX29GL512FDT2
Series: MX29GL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 56-TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928579-MX29GL512FDT2I-11G | MX29GL512FDT2I-11G-ND | MX29GL512FDT2I-11G | MX29GL512FDT2I-11G | MX29GL512FDT2I-11G |
| Product Name | Memory - Flash - MX29GL512FDT2I-11G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 56-TSOP | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |