Manufacturer: Macronix
Win Source Part Number: 208956-MX29GL320ETXE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFBGA, CSP (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 480
FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70ns 48-LFBGA, CSP (6x8)
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)
IC FLASH 32MBIT PARALLEL 48LFBGA
IC FLASH 32MBIT PARALLEL 48LFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 208956-MX29GL320ETXEI-70G | 1092-1035-ND | MX29GL320ETXEI-70G | MX29GL320ETXEI-70G | MX29GL320ETXEI-70G |
| Product Name | Memory - Flash - MX29GL320ETXEI-70G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-LFBGA, CSP (6x8) | 48-LFBGA, CSPBGA | BGA; 48-LFBGA, CSPBGA | BGA |