Macronix International Co., Ltd. Memory MX29GL256FDT2I-11G

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1052-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 56-TSOP

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356809-MX29GL256FDT2I-11G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356809-MX29GL256FDT2I-11G
Integrated Circuits (ICs) - Memory - Memory 1356809-MX29GL256FDT2I-11G
Win Source Part Number: 1356809-MX29GL256FDT 2I-11G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Macronix Series: MX29GL Package: Tray Product Status: Active Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Base Product Number: MX29GL256 Technology: FLASH - NOR Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Mbit Memory Organization: 32M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 110ns Access Time: 110 ns

Win Source Part Number: 1356809-MX29GL256FDT2I-11G
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Macronix
Series: MX29GL
Package: Tray
Product Status: Active
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Base Product Number: MX29GL256
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Mbit
Memory Organization: 32M x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 110ns
Access Time: 110 ns

Buy Now Datasheet
Memory - MX29GL256FDT2I-11G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP

FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-TSOP

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29GL256FDT2I-11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29GL256FDT2I-11G
Integrated Circuits (ICs) - Memory - Memory MX29GL256FDT2I-11G
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1052-ND 1356809-MX29GL256FDT2I-11G MX29GL256FDT2I-11G MX29GL256FDT2I-11G MX29GL256FDT2I-11G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details