Macronix International Co., Ltd. OEM Parts - OEM Parts (M - N) - MX29GL256EUT2I-11G MX29GL256EUT2I-11G

Description
Manufacturer: Macronix Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026342-MX29GL256EUT 2I-11G Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Access Time: 110 ns Density: 256 Mb Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Macronix Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026342-MX29GL256EUT 2I-11G Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Access Time: 110 ns Density: 256 Mb Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MX29GL256EUT2I-11G - 1026342-MX29GL256EUT2I-11G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MX29GL256EUT2I-11G
1026342-MX29GL256EUT2I-11G
OEM Parts - OEM Parts (M - N) - MX29GL256EUT2I-11G 1026342-MX29GL256EUT2I-11G
Manufacturer: Macronix Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026342-MX29GL256EUT 2I-11G Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Access Time: 110 ns Density: 256 Mb Categories: OEM Parts(M-N) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Macronix
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026342-MX29GL256EUT2I-11G
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Access Time: 110 ns
Density: 256 Mb
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1026342-MX29GL256EUT2I-11G
Product Name OEM Parts - OEM Parts (M - N) - MX29GL256EUT2I-11G
Unlock Full Specs
to access all available technical data