Manufacturer: Macronix
Win Source Part Number: 928576-MX29GL128FLXF
Series: MX29GL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-LFBGA, CSP (11x13)
Package: 64-LBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Family Name: MX29GL128
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFBGA, CSP (11x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1143, MX29GL128FLXFI-90G-N
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
IC FLSH 128MBIT PARALLEL 64LFBGA
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-LFBGA, CSP (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928576-MX29GL128FLXFI-90G | 1092-1143-ND | MX29GL128FLXFI-90G | MX29GL128FLXFI-90G | MX29GL128FLXFI-90G | MX29GL128FLXFI-90G |
| Product Name | Memory - Unclassified Memory - MX29GL128FLXFI-90G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-LFBGA, CSP (11x13) | 64-LBGA, CSPBGA | BGA | 64-LBGA, CSPBGA | BGA; 64-LBGA, CSPBGA | |
| Memory Category | Flash | Flash; Non-Volatile | FLASH - NOR | Flash; FLASH | Flash; Flash | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |