Manufacturer: Macronix
Win Source Part Number: 810486-MX25V8035FZUI
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 100μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 104MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 104MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 104MHz 8-USON (2x3)
IC FLASH 8MBIT SPI 104MHZ 8USON
IC FLASH 8MBIT SPI 104MHZ 8USON
IC FLASH 8MBIT SPI 104MHZ 8USON
FLASH - NOR Memory IC 8Mbit SPI 104 MHz 8-USON (2x3)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 810486-MX25V8035FZUI | 1092-1194-2-ND | MX25V8035FZUI | MX25V8035FZUI | MX25V8035FZUI | MX25V8035FZUI |
| Product Name | Memory - Flash - MX25V8035FZUI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 100000 ns | ? to 4.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 2.3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.3V ~ 3.6V |