IC FLASH 8MBIT SPI 80MHZ 8SOP
Category: IT infrastructure Memory
Win Source Part Number: 1451831-MX25V80066M1
Manufacturer: Mxic
FLASH - NOR (SLC) Memory IC 8Mbit SPI 80 MHz 8 ns 8-SOP
MEMORY
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25V80066M1I02-ND | 1451831-MX25V80066M1I02 | MX25V80066M1I02 | MX25V80066M1I02 | MX25V80066M1I02 |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | FLASH - NOR (SLC) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8 ns | SOIC; 8-SOIC (0.154", 3.90mm Width) |