Macronix International Co., Ltd. Memory MX25V512ZUI-20G

Description
FLASH - NOR Memory IC 512Kb (64K x 8) SPI 50MHz 8-USON (2x3)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Kb (64K x 8) SPI 50MHz 8-USON (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25V512ZUI-20G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI 50MHz 8-USON (2x3)

FLASH - NOR Memory IC 512Kb (64K x 8) SPI 50MHz 8-USON (2x3)

Buy Now Datasheet
Memory - Flash - MX25V512ZUI-20G - 059724-MX25V512ZUI-20G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25V512ZUI-20G
059724-MX25V512ZUI-20G
Memory - Flash - MX25V512ZUI-20G 059724-MX25V512ZUI-20G
Manufacturer: Macronix Win Source Part Number: 059724-MX25V512ZUI-2 0G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-USON (2x3) Supply Voltage - Operating: 2.35 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Macronix
Win Source Part Number: 059724-MX25V512ZUI-20G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-USON (2x3)
Supply Voltage - Operating: 2.35 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC FLASH 512KBIT SPI 50MHZ 8USON

IC FLASH 512KBIT SPI 50MHZ 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25V512ZUI-20G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25V512ZUI-20G
Integrated Circuits (ICs) - Memory - Memory MX25V512ZUI-20G
IC FLASH 512KBIT SPI 50MHZ 8USON

IC FLASH 512KBIT SPI 50MHZ 8USON

Supplier's Site
Memory - MX25V512ZUI-20G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI 50 MHz 8-USON (2x3)

FLASH - NOR Memory IC 512Kbit SPI 50 MHz 8-USON (2x3)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25V512ZUI-20G-ND 059724-MX25V512ZUI-20G MX25V512ZUI-20G MX25V512ZUI-20G MX25V512ZUI-20G
Product Name Memory Memory - Flash - MX25V512ZUI-20G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-USON (2x3) 8-UFDFN Exposed Pad
Supply Voltage 2.35V ~ 3.6V 2.35 V ~ 3.6 V Surface Mount 3.6V; 2.35V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL127SABBHVD00 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; Tray
View Details
4 suppliers
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details