The MX25V4035FZUI is a 4M-bit CMOS flash memory device from Quarktwin Technology Ltd. It operates within a voltage range of 2.3V to 3.6V for read, erase, and program operations. This memory supports multiple I/O configurations, including single, dual, and quad I/O modes, allowing for flexible integration into various applications. Key features include unique ID and secure one-time programmable (OTP) support, as well as program and erase suspend/resume capabilities, which enhance operational efficiency during critical tasks. The device is packaged in an 8-Land USON (2x3mm) format and is rated for a temperature range of -40°C to 85°C, making it suitable for a wide range of industrial and commercial applications.
Win Source Part Number: 958515-MX25V4035FZUI
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tape & Reel
Standard Package: 12,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 100µs, 4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1B1
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-MX25V4035FZUIDK
Base Product Number: MX25V4035
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 958515-MX25V4035FZUI | 1092-MX25V4035FZUITR-ND | MX25V4035FZUI | MX25V4035FZUI | MX25V4035FZUI | MX25V4035FZUI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Cycle Time | 100000 ns | ? to 4.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V |