FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, DTR 200MHz 24-CSPBGA (6x8)
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, DTR 200 MHz 24-CSPBGA (6x8)
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:BGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:-;RoHS Compliant: Yes
IC FLASH 512MBIT SPI/QUAD 24BGA
IC FLASH 512MBIT SPI/QUAD 24BGA
IC FLASH 512MBIT SPI/OC 24CSPBGA
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1253-ND | MX25UM51245GXDI00 | 07AH6758 | MX25UM51245GXDI00 | MX25UM51245GXDI00 | MX25UM51245GXDI00 |
| Product Name | Memory | Memory | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH - NOR (SLC) | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA | BGA | 24-TBGA |