Macronix International Co., Ltd. Memory MX25U8035FM1J

Description
IC FLASH 8MBIT SPI/QUAD 8SOP
Request a Quote Datasheet
Description
IC FLASH 8MBIT SPI/QUAD 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-MX25U8035FM1J-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8MBIT SPI/QUAD 8SOP

IC FLASH 8MBIT SPI/QUAD 8SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25U8035FM1J - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MX25U8035FM1J
Integrated Circuits (ICs) - Memory - Memory MX25U8035FM1J
MEMORY

MEMORY

Supplier's Site
Memory - MX25U8035FM1J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 8Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOP

FLASH - NOR (SLC) Memory IC 8Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOP

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1092-MX25U8035FM1J-ND MX25U8035FM1J MX25U8035FM1J
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 8000 kbits 2000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details