FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 166MHz 8-WSON (8x6)
Manufacturer: Macronix
Win Source Part Number: 928567-MX25U51245GZ4
Series: MX25xxx45 - MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 8-WSON (8x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MX25U51245
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 6732P-087Z08IYN999, 1092-1252
IC FLASH 512MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
IC FLASH 512MBIT SPI/QUAD 8WSON
IC FLASH 512MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1252-ND | 928567-MX25U51245GZ4I54 | MX25U51245GZ4I54 | MX25U51245GZ4I54 | MX25U51245GZ4I54 | MX25U51245GZ4I54 |
| Product Name | Memory | Memory - Flash - MX25U51245GZ4I54 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |