Win Source Part Number: 1081258-MX25U5121EMI
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 1.65V ~ 2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 70 MHz
Write Cycle Time - Word, Page: 150ns, 400µs
Memory Interface: SPI - Dual I/O
Alternative Parts (Cross-Reference): MX25U5121EMI-14GMX25
ECCN: 3A991B1B2
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Base Product Number: MX25U5121
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 70MHz 8-SOP
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 70 MHz 8-SOP
IC FLASH 512KBIT SPI/DUAL 8SOP
IC FLASH 512KBIT SPI/DUAL 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1081258-MX25U5121EMI-14G | MX25U5121EMI-14G-ND | MX25U5121EMI-14G | MX25U5121EMI-14G | MX25U5121EMI-14G |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 150 ns | 150 to ? ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |