Macronix International Co., Ltd. Memory - Flash - MX25U25645GXDR00 MX25U25645GXDR00

Description
Manufacturer: Macronix Win Source Part Number: 928564-MX25U25645GXD R00 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 166 MHz 24-CSPBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: MX25U25645 Categories: Integrated Circuits (ICs) Case / Package: 24-CSPBGA (6x8) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 928564-MX25U25645GXD R00 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 166 MHz 24-CSPBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: MX25U25645 Categories: Integrated Circuits (ICs) Case / Package: 24-CSPBGA (6x8) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25U25645GXDR00 - 928564-MX25U25645GXDR00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25U25645GXDR00
928564-MX25U25645GXDR00
Memory - Flash - MX25U25645GXDR00 928564-MX25U25645GXDR00
Manufacturer: Macronix Win Source Part Number: 928564-MX25U25645GXD R00 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 166 MHz 24-CSPBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: MX25U25645 Categories: Integrated Circuits (ICs) Case / Package: 24-CSPBGA (6x8) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928564-MX25U25645GXDR00
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 166 MHz 24-CSPBGA (6x8)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Family Name: MX25U25645
Categories: Integrated Circuits (ICs)
Case / Package: 24-CSPBGA (6x8)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory - MX25U25645GXDR00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 24-CSPBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MX25U25645GXDR00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25U25645GXDR00
Integrated Circuits (ICs) - Memory - Memory MX25U25645GXDR00
IC FLASH 256MBIT SPI/QU 24CSPBGA

IC FLASH 256MBIT SPI/QU 24CSPBGA

Supplier's Site
IC FLASH 256MBIT SPI/QUAD 24BGA

IC FLASH 256MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928564-MX25U25645GXDR00 MX25U25645GXDR00 MX25U25645GXDR00 MX25U25645GXDR00
Product Name Memory - Flash - MX25U25645GXDR00 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F512HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 512 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details