Macronix International Co., Ltd. Memory - Unclassified Memory - MX25U25635FBBI-10G MX25U25635FBBI-10G

Description
Manufacturer: Macronix Win Source Part Number: 928563-MX25U25635FBB I-10G Series: MX25xxx35/36 - MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108 MHz 31-WLCSP Package: Reel - TR Package: 31-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25U25635 Categories: Integrated Circuits (ICs) Case / Package: 31-WLCSP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 928563-MX25U25635FBB I-10G Series: MX25xxx35/36 - MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108 MHz 31-WLCSP Package: Reel - TR Package: 31-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25U25635 Categories: Integrated Circuits (ICs) Case / Package: 31-WLCSP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - MX25U25635FBBI-10G - 928563-MX25U25635FBBI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MX25U25635FBBI-10G
928563-MX25U25635FBBI-10G
Memory - Unclassified Memory - MX25U25635FBBI-10G 928563-MX25U25635FBBI-10G
Manufacturer: Macronix Win Source Part Number: 928563-MX25U25635FBB I-10G Series: MX25xxx35/36 - MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108 MHz 31-WLCSP Package: Reel - TR Package: 31-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25U25635 Categories: Integrated Circuits (ICs) Case / Package: 31-WLCSP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928563-MX25U25635FBBI-10G
Series: MX25xxx35/36 - MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108 MHz 31-WLCSP
Package: Reel - TR
Package: 31-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25U25635
Categories: Integrated Circuits (ICs)
Case / Package: 31-WLCSP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25U25635FBBI-10G
Integrated Circuits (ICs) - Memory - Memory MX25U25635FBBI-10G
IC FLASH 256MBIT SPI 31WLCSP

IC FLASH 256MBIT SPI 31WLCSP

Supplier's Site
IC FLSH 256MBIT SPI/QUAD 31WLCSP

IC FLSH 256MBIT SPI/QUAD 31WLCSP

Supplier's Site Datasheet
Memory - MX25U25635FBBI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 108 MHz 31-WLCSP

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 108 MHz 31-WLCSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928563-MX25U25635FBBI-10G MX25U25635FBBI-10G MX25U25635FBBI-10G MX25U25635FBBI-10G
Product Name Memory - Unclassified Memory - MX25U25635FBBI-10G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 7GA6Y0046 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers