Macronix International Co., Ltd. Memory MX25R8035FM2IL0

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1205-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-SOP

FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-SOP

Buy Now Datasheet
Memory - Flash - MX25R8035FM2IL0 - 886603-MX25R8035FM2IL0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25R8035FM2IL0
886603-MX25R8035FM2IL0
Memory - Flash - MX25R8035FM2IL0 886603-MX25R8035FM2IL0
Manufacturer: Macronix Win Source Part Number: 886603-MX25R8035FM2I L0 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33 MHz 8-SOP Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25R8035 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886603-MX25R8035FM2IL0
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33 MHz 8-SOP
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25R8035
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 92
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25R8035FM2IL0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25R8035FM2IL0
Integrated Circuits (ICs) - Memory - Memory MX25R8035FM2IL0
IC FLASH 8MBIT SPI/QUAD 8SOP

IC FLASH 8MBIT SPI/QUAD 8SOP

Supplier's Site
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet
Memory - MX25R8035FM2IL0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 33 MHz 8-SOP

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 33 MHz 8-SOP

Buy Now Datasheet
IC FLASH 8M SPI 33MHZ 8SOP - 490-MX25R8035FM2IL0 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M SPI 33MHZ 8SOP
490-MX25R8035FM2IL0
IC FLASH 8M SPI 33MHZ 8SOP 490-MX25R8035FM2IL0
IC FLASH 8M SPI 33MHZ 8SOP

IC FLASH 8M SPI 33MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1205-ND 886603-MX25R8035FM2IL0 MX25R8035FM2IL0 MX25R8035FM2IL0 MX25R8035FM2IL0 490-MX25R8035FM2IL0
Product Name Memory Memory - Flash - MX25R8035FM2IL0 Integrated Circuits (ICs) - Memory - Memory Memory Memory IC FLASH 8M SPI 33MHZ 8SOP
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8389 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOP; SOIC; 8-SOP SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 520366231296 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RC28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details