Win Source Part Number: 1371527-MX25R3235FM2
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Macronix
Series: MXSMIO™
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Base Product Number: MX25R3235
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 32Mbit
Memory Organization: 4M x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 100µs, 10ms
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOP
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:-; RoHS Compliant: Yes
IC FLSH 32MBIT SPI/QUAD I/O 8SOP
IC FLASH 32MBIT SPI/QUAD 8SOP
IC FLSH 32MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-SOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371527-MX25R3235FM2IL0 | MX25R3235FM2IL0-ND | 07AH6752 | MX25R3235FM2IL0 | MX25R3235FM2IL0 | MX25R3235FM2IL0 | MX25R3235FM2IL0 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 100000 ns | ? to 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOP | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |