Macronix International Co., Ltd. Memory MX25R3235FBDIL0

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 12-WLCSP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 12-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25R3235FBDIL0-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 12-WLCSP

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 12-WLCSP

Buy Now Datasheet
Memory - Flash - MX25R3235FBDIL0 - 928557-MX25R3235FBDIL0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25R3235FBDIL0
928557-MX25R3235FBDIL0
Memory - Flash - MX25R3235FBDIL0 928557-MX25R3235FBDIL0
Manufacturer: Macronix Win Source Part Number: 928557-MX25R3235FBDI L0 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 12-WLCSP Package: 12-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MX25R3235 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6000 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928557-MX25R3235FBDIL0
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 12-WLCSP
Package: 12-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MX25R3235
Categories: Integrated Circuits (ICs)
Case / Package: 12-WLCSP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 12WLCSP

IC FLASH 32MBIT SPI/QUAD 12WLCSP

Supplier's Site Datasheet
Memory - MX25R3235FBDIL0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 80 MHz 12-WLCSP

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 80 MHz 12-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25R3235FBDIL0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25R3235FBDIL0
Integrated Circuits (ICs) - Memory - Memory MX25R3235FBDIL0
IC FLASH 32MBIT SPI/QUAD 12WLCSP

IC FLASH 32MBIT SPI/QUAD 12WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25R3235FBDIL0-ND 928557-MX25R3235FBDIL0 MX25R3235FBDIL0 MX25R3235FBDIL0 MX25R3235FBDIL0
Product Name Memory Memory - Flash - MX25R3235FBDIL0 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - 16-100044-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details