FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 33MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 852636-MX25R1635FM2I
Series: MXSMIO™
Features: Memory IC 33 MHz
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 92
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1203, 6737F-08MY14IUN999
IC FLASH 16MBIT SPI/QUAD 8SOP
IC FLASH 16MBIT SPI/QUAD 8SOP
IC FLSH 16MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 33 MHz 8-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1203-ND | 852636-MX25R1635FM2IL0 | MX25R1635FM2IL0 | MX25R1635FM2IL0 | MX25R1635FM2IL0 | MX25R1635FM2IL0 |
| Product Name | Memory | Memory - Unclassified Memory - MX25R1635FM2IL0 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 2000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |