Macronix International Co., Ltd. Memory MX25L6435EZ2I-10G

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-WSON (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-WSON (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L6435EZ2I-10G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-WSON (8x6)

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLASH 64MBIT SPI 104MHZ 8WSON

IC FLASH 64MBIT SPI 104MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L6435EZ2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L6435EZ2I-10G
Integrated Circuits (ICs) - Memory - Memory MX25L6435EZ2I-10G
IC FLASH 64MBIT SPI 104MHZ 8WSON

IC FLASH 64MBIT SPI 104MHZ 8WSON

Supplier's Site
Memory - MX25L6435EZ2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 104 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 64Mbit SPI 104 MHz 8-WSON (8x6)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L6435EZ2I-10G-ND MX25L6435EZ2I-10G MX25L6435EZ2I-10G MX25L6435EZ2I-10G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers