FLASH - NOR Memory IC 512Kb (64K x 8) SPI 45MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 331447-MX25L5121EMC-
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512kb
Family Name: MX25L5121E
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 45MHz
Write Cycle Time - Word, Page: -, 650μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Introduction Date: April 06, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 512KBIT SPI 45MHZ 8SOP
FLASH - NOR Memory IC 512Kbit SPI 45 MHz 8-SOP
IC FLASH 512KBIT SPI 45MHZ 8SOP
IC FLASH 512KBIT SPI 45MHZ 8SOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L5121EMC-20G-ND | 331447-MX25L5121EMC-20G | MX25L5121EMC-20G | MX25L5121EMC-20G | MX25L5121EMC-20G | MX25L5121EMC-20G |
| Product Name | Memory | Memory - Flash - MX25L5121EMC-20G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |