Macronix International Co., Ltd. Memory MX25L4006EZNI-12G

Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 86MHz 8-WSON (6x5)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 86MHz 8-WSON (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1068-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 86MHz 8-WSON (6x5)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 86MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - Flash - MX25L4006EZNI-12G - 041817-MX25L4006EZNI-12G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L4006EZNI-12G
041817-MX25L4006EZNI-12G
Memory - Flash - MX25L4006EZNI-12G 041817-MX25L4006EZNI-12G
Manufacturer: Macronix Win Source Part Number: 041817-MX25L4006EZNI -12G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 86MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 570

Manufacturer: Macronix
Win Source Part Number: 041817-MX25L4006EZNI-12G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 86MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 570

Buy Now Datasheet
Memory - MX25L4006EZNI-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 86 MHz 8-WSON (6x5)

FLASH - NOR Memory IC 4Mbit SPI 86 MHz 8-WSON (6x5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MX25L4006EZNI-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L4006EZNI-12G
Integrated Circuits (ICs) - Memory - Memory MX25L4006EZNI-12G
IC FLASH 4MBIT SPI 86MHZ 8WSON

IC FLASH 4MBIT SPI 86MHZ 8WSON

Supplier's Site
IC FLASH 4MBIT SPI 86MHZ 8WSON

IC FLASH 4MBIT SPI 86MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1068-ND 041817-MX25L4006EZNI-12G MX25L4006EZNI-12G MX25L4006EZNI-12G MX25L4006EZNI-12G
Product Name Memory Memory - Flash - MX25L4006EZNI-12G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-WDFN Exposed Pad 8-WSON (6x5) 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data