FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 16-SOP
Win Source Part Number: 1081241-MX25L3233FMI
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tube
Standard Package: 44
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (8M x 4)
Voltage - Supply: 2.65V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 50µs, 1.2ms
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): MX25L3233FMI-08GMX25
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: MX25L3233FMI-08G-ND,
Base Product Number: MX25L3233
Product Status: Not For New Designs
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 16-SOP
IC FLASH 32MBIT SPI/QUAD 16SOP
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 32MBIT SPI/QUAD 16SOP
IC FLASH 32MBIT SPI/QUAD 16SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1223-ND | 1081241-MX25L3233FMI-08G | MX25L3233FMI-08G | MX25L3233FMI-08G | 07AH6742 | MX25L3233FMI-08G | MX25L3233FMI-08G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOP | SOIC; 16-SOIC (0.295", 7.50mm Width) |