FLASH - NOR Memory IC 256Mb (32M x 8) SPI 104MHz 24-CSPBGA (6x8)
Manufacturer: Macronix
Win Source Part Number: 208942-MX25L25655FXD
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-CSPBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT SPI 24CSPBGA
IC FLASH 256MBIT SPI 24CSPBGA
FLASH - NOR Memory IC 256Mbit SPI 104 MHz 24-CSPBGA (6x8)
IC FLASH 256MBIT SPI 24CSPBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L25655FXDI-10G-ND | 208942-MX25L25655FXDI-10G | MX25L25655FXDI-10G | MX25L25655FXDI-10G | MX25L25655FXDI-10G | MX25L25655FXDI-10G |
| Product Name | Memory | Memory - Flash - MX25L25655FXDI-10G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 24-TBGA, CSPBGA | BGA; 24-CSPBGA (6x8) | 24-TBGA, CSPBGA | BGA; 24-TBGA, CSPBGA | BGA |