FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 8-USON (4x4)
Manufacturer: Macronix
Win Source Part Number: 208941-MX25L1606EZUI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-USON (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 86MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 490
IC FLASH 16MBIT SPI 86MHZ 8USON
IC FLASH 16MBIT SPI 86MHZ 8USON
IC FLASH 16MBIT SPI 86MHZ 8USON
FLASH - NOR Memory IC 16Mbit SPI 86 MHz 8-USON (4x4)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1056-ND | 208941-MX25L1606EZUI-12G | MX25L1606EZUI-12G | MX25L1606EZUI-12G | MX25L1606EZUI-12G | MX25L1606EZUI-12G |
| Product Name | Memory | Memory - Flash - MX25L1606EZUI-12G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-USON (4x4) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |