Macronix International Co., Ltd. Integrated Circuits (ICs) - Embedded - Microprocessors CGHV40100F

Description
Category: Integrated Circuits (ICs) - Embedded - Microprocessors Manufacturer: AMIS Packaging: Bulk Technology: Wirewound Frequency: 27 MHz Gain: 2.1dBi Voltage - Test: 50V Current Rating (Amps): 690mA Current - Test: 40mA Part Status: Obsolete
Request a Quote
Description
Category: Integrated Circuits (ICs) - Embedded - Microprocessors Manufacturer: AMIS Packaging: Bulk Technology: Wirewound Frequency: 27 MHz Gain: 2.1dBi Voltage - Test: 50V Current Rating (Amps): 690mA Current - Test: 40mA Part Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
Integrated Circuits (ICs) - Embedded - Microprocessors
Category: Integrated Circuits (ICs) - Embedded - Microprocessors Manufacturer: AMIS Packaging: Bulk Technology: Wirewound Frequency: 27 MHz Gain: 2.1dBi Voltage - Test: 50V Current Rating (Amps): 690mA Current - Test: 40mA Part Status: Obsolete

Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Manufacturer: AMIS
Packaging: Bulk
Technology: Wirewound
Frequency: 27 MHz
Gain: 2.1dBi
Voltage - Test: 50V
Current Rating (Amps): 690mA
Current - Test: 40mA
Part Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-945320AMXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details