Macromatic Industrial Controls, Inc. Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC VMKP012D

Description
VM Series Over⁄Under Under Voltage, Voltage Monitor Relay Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VMKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting, the relay de-energizes. VWP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the monitored voltage falls outside the over and under voltage settings. Features Monitors AC Single Phase or DC Voltages Standard 8-Pin Octal Socket Mounting LED Indicates Relay Status Specifications DPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to 55°C
Description
VM Series Over⁄Under Under Voltage, Voltage Monitor Relay Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VMKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting, the relay de-energizes. VWP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the monitored voltage falls outside the over and under voltage settings. Features Monitors AC Single Phase or DC Voltages Standard 8-Pin Octal Socket Mounting LED Indicates Relay Status Specifications DPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to 55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC - 70175135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC
70175135
Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC 70175135
VM Series Over⁄Under Under Voltage, Voltage Monitor Relay Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VMKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting, the relay de-energizes. VWP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the monitored voltage falls outside the over and under voltage settings. Features Monitors AC Single Phase or DC Voltages Standard 8-Pin Octal Socket Mounting LED Indicates Relay Status Specifications DPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to 55°C

VM Series Over⁄Under Under Voltage, Voltage Monitor Relay
Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VMKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting, the relay de-energizes. VWP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the monitored voltage falls outside the over and under voltage settings.
Features

  • Monitors AC Single Phase or DC Voltages
  • Standard 8-Pin Octal Socket Mounting
  • LED Indicates Relay Status
    Specifications
  • DPDT 10 A @ 240 VAC/30 VDC
  • Dimensions: 1.7" × 2.4" × 3.5"
  • Temperature: –28° to 55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70175135
Product Name Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 240/30AC/DC
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
DCFCTBD Two-Way Digital Controller for Electro-Mechanical Sirens -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details