Macromatic Industrial Controls, Inc. Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC VAKP024D

Description
Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VAKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting for a period longer than the adjustable time delay of 0.5-10 seconds, the relay de-energizes. VWKP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the voltage falls outside the over and under voltage settings for a period longer than the adjustable time delay of 0.5-10 seconds. Features: Monitors AC Single-Phase or DC Voltages Standard 8-Pin Octal Socket Mounting LED Indicates Relay Status Adjustable 0.5-10 Seconds Time Delay on Drop-Out Specifications: DPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to +55°C
Description
Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VAKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting for a period longer than the adjustable time delay of 0.5-10 seconds, the relay de-energizes. VWKP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the voltage falls outside the over and under voltage settings for a period longer than the adjustable time delay of 0.5-10 seconds. Features: Monitors AC Single-Phase or DC Voltages Standard 8-Pin Octal Socket Mounting LED Indicates Relay Status Adjustable 0.5-10 Seconds Time Delay on Drop-Out Specifications: DPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to +55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC - 70175146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC
70175146
Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC 70175146
Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VAKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting for a period longer than the adjustable time delay of 0.5-10 seconds, the relay de-energizes. VWKP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the voltage falls outside the over and under voltage settings for a period longer than the adjustable time delay of 0.5-10 seconds. Features: Monitors AC Single-Phase or DC Voltages Standard 8-Pin Octal Socket Mounting LED Indicates Relay Status Adjustable 0.5-10 Seconds Time Delay on Drop-Out Specifications: DPDT 10 A @ 240 VAC/30 VDC Dimensions: 1.7" × 2.4" × 3.5" Temperature: –28° to +55°C

Voltage Monitor Relays provide protection to equipment where an over or under voltage condition is potentially damaging. VAKP Series (Over/Under): Pick-up voltage setting is adjustable from 85-115% of nominal. Drop-out voltage is adjustable from 75-95% of pick-up setting. When the monitored voltage exceeds the pick-up setting, the relay is energized. When the voltage is below the drop-out setting for a period longer than the adjustable time delay of 0.5-10 seconds, the relay de-energizes. VWKP Series (Band): Over voltage setting from 100-125% of nominal. Under voltage setting from 75-100%. The relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the voltage falls outside the over and under voltage settings for a period longer than the adjustable time delay of 0.5-10 seconds.
Features:

  • Monitors AC Single-Phase or DC Voltages
  • Standard 8-Pin Octal Socket Mounting
  • LED Indicates Relay Status
  • Adjustable 0.5-10 Seconds Time Delay on Drop-Out
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • Dimensions: 1.7" × 2.4" × 3.5"
  • Temperature: –28° to +55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70175146
Product Name Relay;E-Mech;Voltage Monitor;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/04 16K Controller - 1747-L541 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details