The TR-6812U is a programmable time delay relay with DPDT output contacts, designed for industrial timing applications. It supports universal input voltage from 24-240V AC and 12-125V DC, and offers one of eight timing functions selectable via a rotary switch, with a time range of 0.05 seconds to 100 hours set by a potentiometer. The relay uses an 11-pin octal socket and provides 10A switching capacity at 240V AC or 30V DC, with ratings for 1/2HP at 120/240V AC for normally open contacts and 1/3HP for normally closed contacts. It operates within a temperature range of -28°C to 65°C and meets EN60947-1 and EN60947-5-1 standards. The unit has a mechanical life of 10 million operations and an electrical life of 100,000 operations at full load.
TIME DELAY RELAY, DPDT, 0.05S-100H, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01AC4295 |
| Product Name | Time Delay Relay, Dpdt, 0.05S-100H, 240V; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |