Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TR-66122

Description
Dual knob units have independently selectable & adjustable ON & OFF times
Description
Dual knob units have independently selectable & adjustable ON & OFF times

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TR-66122
Time Ranger ™ Time Delay Relay TR-66122
Dual knob units have independently selectable & adjustable ON & OFF times

Dual knob units have independently selectable & adjustable ON & OFF times

Supplier's Site
Relay;E-Mech;Timing;Delayed Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Socket Mnt - 70175229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Delayed Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Socket Mnt
70175229
Relay;E-Mech;Timing;Delayed Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Socket Mnt 70175229
Upon application of input voltage, the “Off” time begins. At the end of the “Off” time, the “On” time begins and the relay contacts transfer. When the On time is completed, the relay contacts transfer to the normal condition and hold. Input voltage must be removed and reapplied to reset the time delay relay. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Upon application of input voltage, the “Off” time begins. At the end of the “Off” time, the “On” time begins and the relay contacts transfer. When the On time is completed, the relay contacts transfer to the normal condition and hold. Input voltage must be removed and reapplied to reset the time delay relay.
Features:

  • 16 Timing Ranges in a Single Timer
  • Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units)
  • User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set
  • Adjust within Selected Range Using Potentiometer
  • Standard 8- or 11-Pin Octal Socket Mounting
  • All Units Operate on Both AC and DC
  • Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • 0.1% Repeat Accuracy
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.5"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-66122 70175229
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Delayed Interval;DPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Socket Mnt
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSG3LU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 5377715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details