Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TR-65128

Description
Dual knob units have independently selectable & adjustable ON & OFF times
Description
Dual knob units have independently selectable & adjustable ON & OFF times

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TR-65128
Time Ranger ™ Time Delay Relay TR-65128
Dual knob units have independently selectable & adjustable ON & OFF times

Dual knob units have independently selectable & adjustable ON & OFF times

Supplier's Site
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt - 70175117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt
70175117
Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt 70175117
Upon application of input voltage, the “On” time begins and the relay contacts transfer. At the end of the “On” time, the “Off” time begins and the relay contacts return to their normal condition. The sequence is repeated until input voltage is removed. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Upon application of input voltage, the “On” time begins and the relay contacts transfer. At the end of the “On” time, the “Off” time begins and the relay contacts return to their normal condition. The sequence is repeated until input voltage is removed.
Features:

  • 16 Timing Ranges in a Single Timer
  • Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units)
  • User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set
  • Adjust within Selected Range Using Potentiometer
  • Standard 8- or 11-Pin Octal Socket Mounting
  • All Units Operate on Both AC and DC
  • Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • 0.1% Repeat Accuracy
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.5"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-65128 70175117
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C) -18.4 to 149 F (-28 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSL3FU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1232103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details