Macromatic Industrial Controls, Inc. Relay;Off Delay;10A;0.1 sec. to 2 hrs.;240 VAC TR-61621

Description
Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and hold. Upon opening the control switch, a preset time begins. At the end of the preset time, the relay contacts return to their normal condition. Any application of the control switch will reset the time. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"
Description
Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and hold. Upon opening the control switch, a preset time begins. At the end of the preset time, the relay contacts return to their normal condition. Any application of the control switch will reset the time. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Suppliers

Company
Product
Description
Supplier Links
Relay;Off Delay;10A;0.1 sec. to 2 hrs.;240 VAC - 70175160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Off Delay;10A;0.1 sec. to 2 hrs.;240 VAC
70175160
Relay;Off Delay;10A;0.1 sec. to 2 hrs.;240 VAC 70175160
Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and hold. Upon opening the control switch, a preset time begins. At the end of the preset time, the relay contacts return to their normal condition. Any application of the control switch will reset the time. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and hold. Upon opening the control switch, a preset time begins. At the end of the preset time, the relay contacts return to their normal condition. Any application of the control switch will reset the time.
Features:

  • 16 Timing Ranges in a Single Timer
  • Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units)
  • User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set
  • Adjust within Selected Range Using Potentiometer
  • Standard 8- or 11-Pin Octal Socket Mounting
  • All Units Operate on Both AC and DC
  • Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • 0.1% Repeat Accuracy
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.5"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70175160
Product Name Relay;Off Delay;10A;0.1 sec. to 2 hrs.;240 VAC
Mounting Socket or Plug-in Style
Unlock Full Specs
to access all available technical data

Similar Products

60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.24 - Modular step relay 16A - 202481104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details