Macromatic Industrial Controls, Inc. Time Ranger ™ Time Delay Relay TR-61528

Description
Each unit has 16 timing ranges built-in, maintain function time of .1 sec
Description
Each unit has 16 timing ranges built-in, maintain function time of .1 sec

Suppliers

Company
Product
Description
Supplier Links
Menomonee Falls, WI, USA
Time Ranger ™ Time Delay Relay
TR-61528
Time Ranger ™ Time Delay Relay TR-61528
Each unit has 16 timing ranges built-in, maintain function time of .1 sec

Each unit has 16 timing ranges built-in, maintain function time of .1 sec

Supplier's Site
Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt - 70175116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt
70175116
Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt 70175116
Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and the preset time begins. At the end of the preset time, the relay contacts return to their normal condition. During time-out, the trigger input is ignored. The time delay relay is reset by applying the trigger when the relay is not energized. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and the preset time begins. At the end of the preset time, the relay contacts return to their normal condition. During time-out, the trigger input is ignored. The time delay relay is reset by applying the trigger when the relay is not energized.
Features:

  • 16 Timing Ranges in a Single Timer
  • Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units)
  • User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set
  • Adjust within Selected Range Using Potentiometer
  • Standard 8- or 11-Pin Octal Socket Mounting
  • All Units Operate on Both AC and DC
  • Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • 0.1% Repeat Accuracy
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.5"
Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number TR-61528 70175116
Product Name Time Ranger ™ Time Delay Relay Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Socket Mnt
Time Range Multiple Time Ranges; Field Selectable
Mounting Socket or Plug-in Style Socket or Plug-in Style
Mechanical Life 1.00E7 cycles
Approvals / Ratings RU, CSA, CE, UL cUL, UL, CSA, CE
Operating Temperature -18 to 150 F (-27.78 to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Dial Timing Relay - 700-HRQN2GA22 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1423165-2-ND - DigiKey
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 6667937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details