Each unit has 16 timing ranges built-in, maintain function time of .1 sec
Input voltage must first be applied. Upon closure of the control switch, the relay contacts transfer and the preset time begins. At the end of the preset time, the relay contacts return to their normal condition. During time-out, the trigger input is ignored. The time delay relay is reset by applying the trigger when the relay is not energized.
Features:
| Macromatic Industrial Controls, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | TR-61522 | 70175115 |
| Product Name | Time Ranger Time Delay Relay | Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10A;Ctrl-V 120AC/DC;Socket Mnt |
| Time Range | Multiple Time Ranges; Field Selectable | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style |
| Mechanical Life | 1.00E7 cycles | |
| Approvals / Ratings | RU, CSA, CE, UL | cUL, UL, CSA, CE |
| Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) |